TE Connectivity Chip Resistor - Surface Mount 35501R2FT

Description
1.2 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote
Description
1.2 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor 1R2, 1%, 5W, 4320 from TE Connectivity is a thick film high power resistor designed for various applications. It features a resistance value of 1.2 ohms with a tolerance of ±1% and a power rating of 5 watts at an ambient temperature of 70°C. The resistor is suitable for automatic placement and is supplied on 7-inch reels containing 1000 pieces. The device operates within a temperature range of -55°C to 155°C and has a maximum working voltage of 300V, with an overload voltage rating of 600V. The temperature coefficient of resistance (TCR) is ,â§±200 PPM/°C for resistance values between 1Ω and 10Ω, and ,â§±100 PPM/°C for values from 10.1Ω to 10MΩ. The product is compliant with EU RoHS directives and is halogen-free, making it suitable for environmentally conscious designs. This resistor is ideal for applications requiring reliable performance in a compact package, making it a suitable choice for engineers looking for high power resistors in their projects.

Datasheet Summary
Powered by GS/AI

The Resistor 1R2, 1%, 5W, 4320 from TE Connectivity is a thick film high power resistor designed for various applications. It features a resistance value of 1.2 ohms with a tolerance of ±1% and a power rating of 5 watts at an ambient temperature of 70°C. The resistor is suitable for automatic placement and is supplied on 7-inch reels containing 1000 pieces. The device operates within a temperature range of -55°C to 155°C and has a maximum working voltage of 300V, with an overload voltage rating of 600V. The temperature coefficient of resistance (TCR) is ,â§±200 PPM/°C for resistance values between 1Ω and 10Ω, and ,â§±100 PPM/°C for values from 10.1Ω to 10MΩ. The product is compliant with EU RoHS directives and is halogen-free, making it suitable for environmentally conscious designs. This resistor is ideal for applications requiring reliable performance in a compact package, making it a suitable choice for engineers looking for high power resistors in their projects.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143633DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143633DKR-ND
Chip Resistor - Surface Mount A143633DKR-ND
1.2 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

1.2 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143633CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143633CT-ND
Chip Resistor - Surface Mount A143633CT-ND
1.2 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

1.2 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143633TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143633TR-ND
Chip Resistor - Surface Mount A143633TR-ND
1.2 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

1.2 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 1R2, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 96AC8196 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R2, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
96AC8196
Res, 1R2, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 96AC8196
RES, 1R2, 1%, 5W, 4320, THICK FILM; Resistance:1.2ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 1R2, 1%, 5W, 4320, THICK FILM; Resistance:1.2ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R2, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 96AC8197 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R2, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
96AC8197
Res, 1R2, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 96AC8197
RES, 1R2, 1%, 5W, 4320, THICK FILM; Resistance:1.2ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 1R2, 1%, 5W, 4320, THICK FILM; Resistance:1.2ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143633DKR-ND 96AC8196
Product Name Chip Resistor - Surface Mount Res, 1R2, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176074-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
4 suppliers
Through Hole Resistors - 1249308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C156J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details