TE Connectivity Chip Resistor - Surface Mount 35501R1FT

Description
1.1 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote
Description
1.1 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 1R1, 1%, 5W, 4320, Thick Film resistor from TE Connectivity is designed for high power applications with a power rating of 5W at 70°C. It features a resistance value of 1.1 ohms and a tolerance of ±1%. The resistor is housed in a 4320 size package, making it suitable for automated placement in high-volume production. It operates effectively within a temperature range of -55°C to 155°C and has a maximum working voltage of 300V, with an overload voltage rating of 600V. The device is compliant with RoHS directives and is supplied on 7-inch reels containing 1000 pieces, facilitating easy integration into manufacturing processes. The construction includes a matte tin over nickel barrier terminal finish, enhancing solderability and reliability in various applications.

Datasheet Summary
Powered by GS/AI

The Res, 1R1, 1%, 5W, 4320, Thick Film resistor from TE Connectivity is designed for high power applications with a power rating of 5W at 70°C. It features a resistance value of 1.1 ohms and a tolerance of ±1%. The resistor is housed in a 4320 size package, making it suitable for automated placement in high-volume production. It operates effectively within a temperature range of -55°C to 155°C and has a maximum working voltage of 300V, with an overload voltage rating of 600V. The device is compliant with RoHS directives and is supplied on 7-inch reels containing 1000 pieces, facilitating easy integration into manufacturing processes. The construction includes a matte tin over nickel barrier terminal finish, enhancing solderability and reliability in various applications.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143632TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143632TR-ND
Chip Resistor - Surface Mount A143632TR-ND
1.1 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

1.1 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143632CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143632CT-ND
Chip Resistor - Surface Mount A143632CT-ND
1.1 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

1.1 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 1R1, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC5330 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R1, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC5330
Res, 1R1, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC5330
RES, 1R1, 1%, 5W, 4320, THICK FILM; Resistance:1.1ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 1R1, 1%, 5W, 4320, THICK FILM; Resistance:1.1ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R1, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC5329 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R1, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC5329
Res, 1R1, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC5329
RES, 1R1, 1%, 5W, 4320, THICK FILM; Resistance:1.1ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 1R1, 1%, 5W, 4320, THICK FILM; Resistance:1.1ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143632TR-ND 97AC5330
Product Name Chip Resistor - Surface Mount Res, 1R1, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details