TE Connectivity Chip Resistor - Surface Mount 35501M8FT

Description
1.8 MOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
1.8 MOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143781TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143781TR-ND
Chip Resistor - Surface Mount A143781TR-ND
1.8 MOhms ±1% 5W Chip Resistor Nonstandard Thick Film

1.8 MOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 1M8, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC1210 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M8, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC1210
Res, 1M8, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC1210
RES, 1M8, 1%, 5W, 4320, THICK FILM; Resistance:1.8Mohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 1M8, 1%, 5W, 4320, THICK FILM; Resistance:1.8Mohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M8, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC3827 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M8, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC3827
Res, 1M8, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC3827
RES, 1M8, 1%, 5W, 4320, THICK FILM; Resistance:1.8Mohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 1M8, 1%, 5W, 4320, THICK FILM; Resistance:1.8Mohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143781TR-ND 97AC1210
Product Name Chip Resistor - Surface Mount Res, 1M8, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details