TE Connectivity Chip Resistor - Surface Mount 35501M6FT

Description
1.6 MOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
1.6 MOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143780TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143780TR-ND
Chip Resistor - Surface Mount A143780TR-ND
1.6 MOhms ±1% 5W Chip Resistor Nonstandard Thick Film

1.6 MOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 1M6, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC1208 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M6, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC1208
Res, 1M6, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC1208
RES, 1M6, 1%, 5W, 4320, THICK FILM; Resistance:1.6Mohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 1M6, 1%, 5W, 4320, THICK FILM; Resistance:1.6Mohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M6, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC1209 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M6, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC1209
Res, 1M6, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC1209
RES, 1M6, 1%, 5W, 4320, THICK FILM; Resistance:1.6Mohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 1M6, 1%, 5W, 4320, THICK FILM; Resistance:1.6Mohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143780TR-ND 97AC1208
Product Name Chip Resistor - Surface Mount Res, 1M6, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33000 ohms
View Details
Surface Mount Resistors - 2567459P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details