TE Connectivity Chip Resistor - Surface Mount 35501M5JT

Description
1.5 MOhms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
1.5 MOhms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143874TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143874TR-ND
Chip Resistor - Surface Mount A143874TR-ND
1.5 MOhms ±5% 5W Chip Resistor Nonstandard Thick Film

1.5 MOhms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 1M5, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3994 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M5, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3994
Res, 1M5, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3994
RES, 1M5, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

RES, 1M5, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 1M5, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC3595 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M5, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC3595
Res, 1M5, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC3595
RES, 1M5, 5%, 5W, 4320, THICK FILM; Resistance:1.5Mohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 1M5, 5%, 5W, 4320, THICK FILM; Resistance:1.5Mohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143874TR-ND 34AH3994 97AC3595
Product Name Chip Resistor - Surface Mount Res, 1M5, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity Res, 1M5, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details