TE Connectivity Chip Resistor - Surface Mount 35501M5FT

Description
1.5 MOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
1.5 MOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143779TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143779TR-ND
Chip Resistor - Surface Mount A143779TR-ND
1.5 MOhms ±1% 5W Chip Resistor Nonstandard Thick Film

1.5 MOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 1M5, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC1207 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M5, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC1207
Res, 1M5, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC1207
RES, 1M5, 1%, 5W, 4320, THICK FILM; Resistance:1.5Mohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 1M5, 1%, 5W, 4320, THICK FILM; Resistance:1.5Mohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M5, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC1206 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M5, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC1206
Res, 1M5, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC1206
RES, 1M5, 1%, 5W, 4320, THICK FILM; Resistance:1.5Mohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 1M5, 1%, 5W, 4320, THICK FILM; Resistance:1.5Mohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143779TR-ND 97AC1207
Product Name Chip Resistor - Surface Mount Res, 1M5, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details