TE Connectivity Chip Resistor - Surface Mount 35501M2FT

Description
1.2 MOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
1.2 MOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143777TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143777TR-ND
Chip Resistor - Surface Mount A143777TR-ND
1.2 MOhms ±1% 5W Chip Resistor Nonstandard Thick Film

1.2 MOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143777CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143777CT-ND
Chip Resistor - Surface Mount A143777CT-ND
1.2 MOhms ±1% 5W Chip Resistor Nonstandard Thick Film

1.2 MOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 1M2, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 96AC8631 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M2, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
96AC8631
Res, 1M2, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 96AC8631
RES, 1M2, 1%, 5W, 4320, THICK FILM; Resistance:1.2Mohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 1M2, 1%, 5W, 4320, THICK FILM; Resistance:1.2Mohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M2, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC5770 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M2, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC5770
Res, 1M2, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC5770
RES, 1M2, 1%, 5W, 4320, THICK FILM; Resistance:1.2Mohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 1M2, 1%, 5W, 4320, THICK FILM; Resistance:1.2Mohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143777TR-ND 96AC8631
Product Name Chip Resistor - Surface Mount Res, 1M2, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details