TE Connectivity Chip Resistor - Surface Mount 35501M1FT

Description
1.1 MOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
1.1 MOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143776TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143776TR-ND
Chip Resistor - Surface Mount A143776TR-ND
1.1 MOhms ±1% 5W Chip Resistor Nonstandard Thick Film

1.1 MOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 1M1, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC5769 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M1, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC5769
Res, 1M1, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC5769
RES, 1M1, 1%, 5W, 4320, THICK FILM; Resistance:1.1Mohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 1M1, 1%, 5W, 4320, THICK FILM; Resistance:1.1Mohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M1, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC3590 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M1, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC3590
Res, 1M1, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC3590
RES, 1M1, 1%, 5W, 4320, THICK FILM; Resistance:1.1Mohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 1M1, 1%, 5W, 4320, THICK FILM; Resistance:1.1Mohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143776TR-ND 97AC5769
Product Name Chip Resistor - Surface Mount Res, 1M1, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614969-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Through Hole Resistors - 1580304 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole; To-220
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R515JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details