TE Connectivity Chip Resistor - Surface Mount 35501K8JT

Description
1.8 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
1.8 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143839TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143839TR-ND
Chip Resistor - Surface Mount A143839TR-ND
1.8 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

1.8 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143839CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143839CT-ND
Chip Resistor - Surface Mount A143839CT-ND
1.8 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

1.8 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143839DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143839DKR-ND
Chip Resistor - Surface Mount A143839DKR-ND
1.8 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

1.8 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 1K8, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC2478 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC2478
Res, 1K8, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC2478
RES, 1K8, 5%, 5W, 4320, THICK FILM; Resistance:1.8kohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 1K8, 5%, 5W, 4320, THICK FILM; Resistance:1.8kohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K8, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3986 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3986
Res, 1K8, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3986
RES, 1K8, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

RES, 1K8, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143839TR-ND 97AC2478 34AH3986
Product Name Chip Resistor - Surface Mount Res, 1K8, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity Res, 1K8, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R753JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details