The Resistor 1K6, 1%, 5W, 4320 from TE Connectivity is a thick film high power resistor designed for various applications. It features a resistance value of 1.6 kΩ with a tolerance of ±1%. The power rating is 5W at an ambient temperature of 70°C, and it can operate within a temperature range of -55°C to 155°C. The resistor is packaged in a 4320 size, suitable for automatic placement, and is supplied on 7-inch reels containing 1000 pieces. The maximum working voltage is 300V, with a maximum overload voltage of 600V. It has a low temperature coefficient of resistance (TCR) of ±200 PPM/°C for resistance values between 1Ω and 10Ω, and ±100 PPM/°C for values from 10.1Ω to 10MΩ. The product complies with EU RoHS directives and is halogen-free, making it suitable for environmentally conscious designs. Engineers considering this resistor should note its robust performance specifications, including dielectric withstand voltage and solderability, which ensure reliability in various electronic applications.
1.6 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
RES, 1K6, 1%, 5W, 4320, THICK FILM; Resistance:1.6kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes
RES, 1K6, 1%, 5W, 4320, THICK FILM; Resistance:1.6kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A143708TR-ND | 97AC4282 |
| Product Name | Chip Resistor - Surface Mount | Res, 1K6, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Power Applications |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Nonstandard | 4320 [11050 Metric] |
| Tolerance | 1 +/- % | 1 +/- % |