TE Connectivity Chip Resistor - Surface Mount 35501K0FT

Description
1 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
1 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143703DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143703DKR-ND
Chip Resistor - Surface Mount A143703DKR-ND
1 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

1 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143703CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143703CT-ND
Chip Resistor - Surface Mount A143703CT-ND
1 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

1 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143703TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143703TR-ND
Chip Resistor - Surface Mount A143703TR-ND
1 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

1 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 1K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC1756 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC1756
Res, 1K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC1756
RES, 1K, 1%, 5W, 4320, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 1K, 1%, 5W, 4320, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC1757 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC1757
Res, 1K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC1757
RES, 1K, 1%, 5W, 4320, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 1K, 1%, 5W, 4320, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143703DKR-ND 97AC1756
Product Name Chip Resistor - Surface Mount Res, 1K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176756-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51100 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details