TE Connectivity Chip Resistor - Surface Mount 355018RJT

Description
18 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
18 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143815CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143815CT-ND
Chip Resistor - Surface Mount A143815CT-ND
18 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

18 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143815DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143815DKR-ND
Chip Resistor - Surface Mount A143815DKR-ND
18 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

18 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143815TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143815TR-ND
Chip Resistor - Surface Mount A143815TR-ND
18 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

18 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 18R, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC6546 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC6546
Res, 18R, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC6546
RES, 18R, 5%, 5W, 4320, THICK FILM; Resistance:18ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 18R, 5%, 5W, 4320, THICK FILM; Resistance:18ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 18R, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4050 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4050
Res, 18R, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4050
RES, 18R, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

RES, 18R, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143815CT-ND 97AC6546 34AH4050
Product Name Chip Resistor - Surface Mount Res, 18R, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity Res, 18R, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R224JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614891-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 93.1 ohms
View Details
2 suppliers