TE Connectivity Chip Resistor - Surface Mount 355018KJT

Description
18 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
18 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143851TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143851TR-ND
Chip Resistor - Surface Mount A143851TR-ND
18 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

18 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143851CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143851CT-ND
Chip Resistor - Surface Mount A143851CT-ND
18 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

18 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 18K, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4048 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4048
Res, 18K, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4048
RES, 18K, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

RES, 18K, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 18K, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 96AC8006 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
96AC8006
Res, 18K, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 96AC8006
RES, 18K, 5%, 5W, 4320, THICK FILM; Resistance:18kohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 18K, 5%, 5W, 4320, THICK FILM; Resistance:18kohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143851TR-ND 34AH4048 96AC8006
Product Name Chip Resistor - Surface Mount Res, 18K, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity Res, 18K, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers