TE Connectivity Chip Resistor - Surface Mount 355018KFT

Description
18 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
18 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143733TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143733TR-ND
Chip Resistor - Surface Mount A143733TR-ND
18 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

18 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 18K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC3031 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC3031
Res, 18K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC3031
RES, 18K, 1%, 5W, 4320, THICK FILM; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 18K, 1%, 5W, 4320, THICK FILM; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 18K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC5333 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC5333
Res, 18K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC5333
RES, 18K, 1%, 5W, 4320, THICK FILM; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 18K, 1%, 5W, 4320, THICK FILM; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143733TR-ND 97AC3031
Product Name Chip Resistor - Surface Mount Res, 18K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1690315 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details