TE Connectivity Chip Resistor - Surface Mount 355016RFT

Description
16 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
16 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143660TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143660TR-ND
Chip Resistor - Surface Mount A143660TR-ND
16 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

16 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143660DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143660DKR-ND
Chip Resistor - Surface Mount A143660DKR-ND
16 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

16 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143660CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143660CT-ND
Chip Resistor - Surface Mount A143660CT-ND
16 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

16 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 16R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC3300 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC3300
Res, 16R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC3300
RES, 16R, 1%, 5W, 4320, THICK FILM; Resistance:16ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 16R, 1%, 5W, 4320, THICK FILM; Resistance:16ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 16R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC5547 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC5547
Res, 16R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC5547
RES, 16R, 1%, 5W, 4320, THICK FILM; Resistance:16ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 16R, 1%, 5W, 4320, THICK FILM; Resistance:16ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143660TR-ND 97AC3300
Product Name Chip Resistor - Surface Mount Res, 16R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details