TE Connectivity Chip Resistor - Surface Mount 3550160RFT

Description
160 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
160 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143684TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143684TR-ND
Chip Resistor - Surface Mount A143684TR-ND
160 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

160 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143684CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143684CT-ND
Chip Resistor - Surface Mount A143684CT-ND
160 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

160 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 160R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC5980 - Newark, An Avnet Company
Chicago, IL, United States
Res, 160R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC5980
Res, 160R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC5980
RES, 160R, 1%, 5W, 4320, THICK FILM; Resistance:160ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 160R, 1%, 5W, 4320, THICK FILM; Resistance:160ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 160R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC3825 - Newark, An Avnet Company
Chicago, IL, United States
Res, 160R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC3825
Res, 160R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC3825
RES, 160R, 1%, 5W, 4320, THICK FILM; Resistance:160ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 160R, 1%, 5W, 4320, THICK FILM; Resistance:160ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143684TR-ND 97AC5980
Product Name Chip Resistor - Surface Mount Res, 160R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2567527P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0018 ohms
View Details