TE Connectivity Chip Resistor - Surface Mount 3550160KFT

Description
160 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
160 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143756CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143756CT-ND
Chip Resistor - Surface Mount A143756CT-ND
160 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

160 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143756TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143756TR-ND
Chip Resistor - Surface Mount A143756TR-ND
160 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

160 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 160K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC0093 - Newark, An Avnet Company
Chicago, IL, United States
Res, 160K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC0093
Res, 160K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC0093
RES, 160K, 1%, 5W, 4320, THICK FILM; Resistance:160kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 160K, 1%, 5W, 4320, THICK FILM; Resistance:160kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 160K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC2766 - Newark, An Avnet Company
Chicago, IL, United States
Res, 160K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC2766
Res, 160K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC2766
RES, 160K, 1%, 5W, 4320, THICK FILM; Resistance:160kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 160K, 1%, 5W, 4320, THICK FILM; Resistance:160kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143756CT-ND 97AC0093
Product Name Chip Resistor - Surface Mount Res, 160K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers