TE Connectivity Chip Resistor - Surface Mount 355015RJT

Description
15 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
15 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143814DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143814DKR-ND
Chip Resistor - Surface Mount A143814DKR-ND
15 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

15 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143814TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143814TR-ND
Chip Resistor - Surface Mount A143814TR-ND
15 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

15 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143814CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143814CT-ND
Chip Resistor - Surface Mount A143814CT-ND
15 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

15 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 15R, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC2005 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC2005
Res, 15R, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC2005
RES, 15R, 5%, 5W, 4320, THICK FILM; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 15R, 5%, 5W, 4320, THICK FILM; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15R, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4038 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4038
Res, 15R, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4038
RES, 15R, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

RES, 15R, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143814DKR-ND 97AC2005 34AH4038
Product Name Chip Resistor - Surface Mount Res, 15R, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity Res, 15R, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details