TE Connectivity Chip Resistor - Surface Mount 355015RFT

Description
15 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
15 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143659DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143659DKR-ND
Chip Resistor - Surface Mount A143659DKR-ND
15 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

15 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143659CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143659CT-ND
Chip Resistor - Surface Mount A143659CT-ND
15 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

15 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143659TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143659TR-ND
Chip Resistor - Surface Mount A143659TR-ND
15 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

15 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 15R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC5163 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC5163
Res, 15R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC5163
RES, 15R, 1%, 5W, 4320, THICK FILM; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 15R, 1%, 5W, 4320, THICK FILM; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC5162 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC5162
Res, 15R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC5162
RES, 15R, 1%, 5W, 4320, THICK FILM; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 15R, 1%, 5W, 4320, THICK FILM; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143659DKR-ND 97AC5163
Product Name Chip Resistor - Surface Mount Res, 15R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details