TE Connectivity Chip Resistor - Surface Mount 355015KFT

Description
15 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
15 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143731DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143731DKR-ND
Chip Resistor - Surface Mount A143731DKR-ND
15 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

15 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143731CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143731CT-ND
Chip Resistor - Surface Mount A143731CT-ND
15 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

15 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143731TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143731TR-ND
Chip Resistor - Surface Mount A143731TR-ND
15 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

15 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 15K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 96AC8202 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
96AC8202
Res, 15K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 96AC8202
RES, 15K, 1%, 5W, 4320, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 15K, 1%, 5W, 4320, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC3029 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC3029
Res, 15K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC3029
RES, 15K, 1%, 5W, 4320, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 15K, 1%, 5W, 4320, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143731DKR-ND 96AC8202
Product Name Chip Resistor - Surface Mount Res, 15K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311255 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers