TE Connectivity Chip Resistor - Surface Mount 3550150RJT

Description
150 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
150 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143826DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143826DKR-ND
Chip Resistor - Surface Mount A143826DKR-ND
150 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

150 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143826CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143826CT-ND
Chip Resistor - Surface Mount A143826CT-ND
150 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

150 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143826TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143826TR-ND
Chip Resistor - Surface Mount A143826TR-ND
150 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

150 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 150R, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4042 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4042
Res, 150R, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4042
RES, 150R, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

RES, 150R, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 150R, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC4720 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC4720
Res, 150R, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC4720
RES, 150R, 5%, 5W, 4320, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 150R, 5%, 5W, 4320, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143826DKR-ND 34AH4042 97AC4720
Product Name Chip Resistor - Surface Mount Res, 150R, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity Res, 150R, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details