TE Connectivity Chip Resistor - Surface Mount 3550150KJT

Description
150 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
150 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143862CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143862CT-ND
Chip Resistor - Surface Mount A143862CT-ND
150 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

150 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143862TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143862TR-ND
Chip Resistor - Surface Mount A143862TR-ND
150 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

150 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 150K, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4040 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4040
Res, 150K, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4040
RES, 150K, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

RES, 150K, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 150K, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 96AC8435 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
96AC8435
Res, 150K, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 96AC8435
RES, 150K, 5%, 5W, 4320, THICK FILM; Resistance:150kohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 150K, 5%, 5W, 4320, THICK FILM; Resistance:150kohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143862CT-ND 34AH4040 96AC8435
Product Name Chip Resistor - Surface Mount Res, 150K, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity Res, 150K, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details