TE Connectivity Chip Resistor - Surface Mount 3550150KFT

Description
150 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
150 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143755TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143755TR-ND
Chip Resistor - Surface Mount A143755TR-ND
150 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

150 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143755CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143755CT-ND
Chip Resistor - Surface Mount A143755CT-ND
150 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

150 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 150K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC0092 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC0092
Res, 150K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC0092
RES, 150K, 1%, 5W, 4320, THICK FILM; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 150K, 1%, 5W, 4320, THICK FILM; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 150K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 96AC8004 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
96AC8004
Res, 150K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 96AC8004
RES, 150K, 1%, 5W, 4320, THICK FILM; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 150K, 1%, 5W, 4320, THICK FILM; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143755TR-ND 97AC0092
Product Name Chip Resistor - Surface Mount Res, 150K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details