TE Connectivity Chip Resistor - Surface Mount 355013KFT

Description
13 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
13 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143730CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143730CT-ND
Chip Resistor - Surface Mount A143730CT-ND
13 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

13 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143730TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143730TR-ND
Chip Resistor - Surface Mount A143730TR-ND
13 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

13 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 13K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC0372 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC0372
Res, 13K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC0372
RES, 13K, 1%, 5W, 4320, THICK FILM; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 13K, 1%, 5W, 4320, THICK FILM; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 13K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 96AC8201 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
96AC8201
Res, 13K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 96AC8201
RES, 13K, 1%, 5W, 4320, THICK FILM; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 13K, 1%, 5W, 4320, THICK FILM; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143730CT-ND 97AC0372
Product Name Chip Resistor - Surface Mount Res, 13K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data