TE Connectivity Chip Resistor - Surface Mount 3550130RFT

Description
130 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
130 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143682CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143682CT-ND
Chip Resistor - Surface Mount A143682CT-ND
130 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

130 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143682TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143682TR-ND
Chip Resistor - Surface Mount A143682TR-ND
130 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

130 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143682DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143682DKR-ND
Chip Resistor - Surface Mount A143682DKR-ND
130 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

130 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 130R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC1203 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC1203
Res, 130R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC1203
RES, 130R, 1%, 5W, 4320, THICK FILM; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 130R, 1%, 5W, 4320, THICK FILM; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 130R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC3823 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC3823
Res, 130R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC3823
RES, 130R, 1%, 5W, 4320, THICK FILM; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 130R, 1%, 5W, 4320, THICK FILM; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 130R, 1%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4034 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130R, 1%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4034
Res, 130R, 1%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4034
RES, 130R, 1%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

RES, 130R, 1%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143682CT-ND 97AC1203 34AH4034
Product Name Chip Resistor - Surface Mount Res, 130R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity Res, 130R, 1%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details