TE Connectivity Chip Resistor - Surface Mount 3550130KFT

Description
130 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
130 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143754TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143754TR-ND
Chip Resistor - Surface Mount A143754TR-ND
130 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

130 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 130K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 96AC8003 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
96AC8003
Res, 130K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 96AC8003
RES, 130K, 1%, 5W, 4320, THICK FILM; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 130K, 1%, 5W, 4320, THICK FILM; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 130K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC5166 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC5166
Res, 130K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC5166
RES, 130K, 1%, 5W, 4320, THICK FILM; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 130K, 1%, 5W, 4320, THICK FILM; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143754TR-ND 96AC8003
Product Name Chip Resistor - Surface Mount Res, 130K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1963FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 2-1879456-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
3 suppliers