12 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film
12 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film
12 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film
RES, 12R, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES
RES, 12R, 5%, 5W, 4320, THICK FILM; Resistance:12ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | A143813DKR-ND | 34AH4026 | 96AC9381 | 355012RJT |
| Product Name | Chip Resistor - Surface Mount | Res, 12R, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity | Res, 12R, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | Power Applications | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Nonstandard | 4320 [11050 Metric] | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |