TE Connectivity Chip Resistor - Surface Mount 355012RFT

Description
12 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
12 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143657CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143657CT-ND
Chip Resistor - Surface Mount A143657CT-ND
12 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

12 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143657TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143657TR-ND
Chip Resistor - Surface Mount A143657TR-ND
12 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

12 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143657DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143657DKR-ND
Chip Resistor - Surface Mount A143657DKR-ND
12 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

12 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 12R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC0086 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC0086
Res, 12R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC0086
RES, 12R, 1%, 5W, 4320, THICK FILM; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 12R, 1%, 5W, 4320, THICK FILM; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 96AC7999 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
96AC7999
Res, 12R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 96AC7999
RES, 12R, 1%, 5W, 4320, THICK FILM; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 12R, 1%, 5W, 4320, THICK FILM; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143657CT-ND 97AC0086
Product Name Chip Resistor - Surface Mount Res, 12R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176398-3 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 110000 ohms
Tolerance 1 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details