TE Connectivity Chip Resistor - Surface Mount 355012KFT

Description
12 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
12 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143729CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143729CT-ND
Chip Resistor - Surface Mount A143729CT-ND
12 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

12 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143729TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143729TR-ND
Chip Resistor - Surface Mount A143729TR-ND
12 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

12 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 12K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC2305 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC2305
Res, 12K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC2305
RES, 12K, 1%, 5W, 4320, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 12K, 1%, 5W, 4320, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 96AC9543 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
96AC9543
Res, 12K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 96AC9543
RES, 12K, 1%, 5W, 4320, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 12K, 1%, 5W, 4320, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143729CT-ND 97AC2305
Product Name Chip Resistor - Surface Mount Res, 12K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details