TE Connectivity Chip Resistor - Surface Mount 3550120RFT

Description
120 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
120 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143681CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143681CT-ND
Chip Resistor - Surface Mount A143681CT-ND
120 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

120 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143681DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143681DKR-ND
Chip Resistor - Surface Mount A143681DKR-ND
120 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

120 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143681TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143681TR-ND
Chip Resistor - Surface Mount A143681TR-ND
120 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

120 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 120R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 96AC8827 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
96AC8827
Res, 120R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 96AC8827
RES, 120R, 1%, 5W, 4320, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 120R, 1%, 5W, 4320, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 120R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC1202 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC1202
Res, 120R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC1202
RES, 120R, 1%, 5W, 4320, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 120R, 1%, 5W, 4320, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143681CT-ND 96AC8827
Product Name Chip Resistor - Surface Mount Res, 120R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details