TE Connectivity Chip Resistor - Surface Mount 355011KFT

Description
±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143728TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143728TR-ND
Chip Resistor - Surface Mount A143728TR-ND
±1% 5W Chip Resistor Nonstandard Thick Film

±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143728CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143728CT-ND
Chip Resistor - Surface Mount A143728CT-ND
±1% 5W Chip Resistor Nonstandard Thick Film

±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 11K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC2303 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC2303
Res, 11K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC2303
RES, 11K, 1%, 5W, 4320, THICK FILM; Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 11K, 1%, 5W, 4320, THICK FILM; Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 11K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 96AC9542 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
96AC9542
Res, 11K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 96AC9542
RES, 11K, 1%, 5W, 4320, THICK FILM; Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 11K, 1%, 5W, 4320, THICK FILM; Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143728TR-ND 97AC2303
Product Name Chip Resistor - Surface Mount Res, 11K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573157 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 10000 ohms
View Details