TE Connectivity Chip Resistor - Surface Mount 3550110RFT

Description
110 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
110 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143680CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143680CT-ND
Chip Resistor - Surface Mount A143680CT-ND
110 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

110 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143680TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143680TR-ND
Chip Resistor - Surface Mount A143680TR-ND
110 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

110 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 110R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC3822 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC3822
Res, 110R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC3822
RES, 110R, 1%, 5W, 4320, THICK FILM; Resistance:110ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 110R, 1%, 5W, 4320, THICK FILM; Resistance:110ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 110R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC1201 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC1201
Res, 110R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC1201
RES, 110R, 1%, 5W, 4320, THICK FILM; Resistance:110ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 110R, 1%, 5W, 4320, THICK FILM; Resistance:110ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143680CT-ND 97AC3822
Product Name Chip Resistor - Surface Mount Res, 110R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-BPR58CFT22LKTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details