TE Connectivity Chip Resistor - Surface Mount 3550110KFT

Description
110 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
110 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143752CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143752CT-ND
Chip Resistor - Surface Mount A143752CT-ND
110 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

110 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143752TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143752TR-ND
Chip Resistor - Surface Mount A143752TR-ND
110 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

110 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 110K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC5165 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC5165
Res, 110K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC5165
RES, 110K, 1%, 5W, 4320, THICK FILM; Resistance:110kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 110K, 1%, 5W, 4320, THICK FILM; Resistance:110kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 110K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC0090 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC0090
Res, 110K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC0090
RES, 110K, 1%, 5W, 4320, THICK FILM; Resistance:110kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 110K, 1%, 5W, 4320, THICK FILM; Resistance:110kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143752CT-ND 97AC5165
Product Name Chip Resistor - Surface Mount Res, 110K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176230-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 680 ohms
View Details
3 suppliers
Surface Mount Resistors - 2573202 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 3.3 ohms
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R131JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details