TE Connectivity Chip Resistor - Surface Mount 355010RFT

Description
10 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
10 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143655CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143655CT-ND
Chip Resistor - Surface Mount A143655CT-ND
10 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

10 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143655DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143655DKR-ND
Chip Resistor - Surface Mount A143655DKR-ND
10 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

10 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143655TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143655TR-ND
Chip Resistor - Surface Mount A143655TR-ND
10 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

10 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 10R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC0083 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC0083
Res, 10R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC0083
RES, 10R, 1%, 5W, 4320, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 10R, 1%, 5W, 4320, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC0084 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC0084
Res, 10R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC0084
RES, 10R, 1%, 5W, 4320, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 10R, 1%, 5W, 4320, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143655CT-ND 97AC0083
Product Name Chip Resistor - Surface Mount Res, 10R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 457427 - RS Components, Ltd.
Specs
Category / Application Power Applications
Resistance Range 1000 ohms
Temperature Coefficient 1300 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details