TE Connectivity Chip Resistor - Surface Mount 355010MJT

Description
10 MOhms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
10 MOhms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143884TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143884TR-ND
Chip Resistor - Surface Mount A143884TR-ND
10 MOhms ±5% 5W Chip Resistor Nonstandard Thick Film

10 MOhms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143884CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143884CT-ND
Chip Resistor - Surface Mount A143884CT-ND
10 MOhms ±5% 5W Chip Resistor Nonstandard Thick Film

10 MOhms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-355010MJTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-355010MJTTR-ND
Chip Resistor - Surface Mount 1111-355010MJTTR-ND
FIXED RESISTOR METAL GLAZE/THIC

FIXED RESISTOR METAL GLAZE/THIC

Buy Now Datasheet
Res, 10M, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4012 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10M, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4012
Res, 10M, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4012
RES, 10M, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

RES, 10M, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 10M, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC5991 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10M, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC5991
Res, 10M, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC5991
RES, 10M, 5%, 5W, 4320, THICK FILM; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 10M, 5%, 5W, 4320, THICK FILM; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A143884TR-ND 1111-355010MJTTR-ND 34AH4012 97AC5991
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 10M, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity Res, 10M, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details