TE Connectivity Chip Resistor - Surface Mount 355010MFT

Description
10 MOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
10 MOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143799TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143799TR-ND
Chip Resistor - Surface Mount A143799TR-ND
10 MOhms ±1% 5W Chip Resistor Nonstandard Thick Film

10 MOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143799CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143799CT-ND
Chip Resistor - Surface Mount A143799CT-ND
10 MOhms ±1% 5W Chip Resistor Nonstandard Thick Film

10 MOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143799DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143799DKR-ND
Chip Resistor - Surface Mount A143799DKR-ND
10 MOhms ±1% 5W Chip Resistor Nonstandard Thick Film

10 MOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 10M, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC4283 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10M, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC4283
Res, 10M, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC4283
RES, 10M, 1%, 5W, 4320, THICK FILM; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 10M, 1%, 5W, 4320, THICK FILM; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10M, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC4284 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10M, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC4284
Res, 10M, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC4284
RES, 10M, 1%, 5W, 4320, THICK FILM; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 10M, 1%, 5W, 4320, THICK FILM; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143799TR-ND 97AC4283
Product Name Chip Resistor - Surface Mount Res, 10M, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1469516 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details