TE Connectivity Chip Resistor - Surface Mount 355010KJT

Description
10 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
10 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143848DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143848DKR-ND
Chip Resistor - Surface Mount A143848DKR-ND
10 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

10 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143848CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143848CT-ND
Chip Resistor - Surface Mount A143848CT-ND
10 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

10 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143848TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143848TR-ND
Chip Resistor - Surface Mount A143848TR-ND
10 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

10 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 10K, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4010 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4010
Res, 10K, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4010
RES, 10K, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

RES, 10K, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 10K, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC2768 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC2768
Res, 10K, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC2768
RES, 10K, 5%, 5W, 4320, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 10K, 5%, 5W, 4320, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143848DKR-ND 34AH4010 97AC2768
Product Name Chip Resistor - Surface Mount Res, 10K, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity Res, 10K, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.4 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1853049 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Thick film
Mounting / Packaging Screw Terminals; Planar
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details