TE Connectivity Chip Resistor - Surface Mount 355010KFT

Description
10 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
10 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143727CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143727CT-ND
Chip Resistor - Surface Mount A143727CT-ND
10 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

10 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143727DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143727DKR-ND
Chip Resistor - Surface Mount A143727DKR-ND
10 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

10 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143727TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143727TR-ND
Chip Resistor - Surface Mount A143727TR-ND
10 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

10 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 10K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC4717 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC4717
Res, 10K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC4717
RES, 10K, 1%, 5W, 4320, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 10K, 1%, 5W, 4320, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC4716 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC4716
Res, 10K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC4716
RES, 10K, 1%, 5W, 4320, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 10K, 1%, 5W, 4320, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143727CT-ND 97AC4717
Product Name Chip Resistor - Surface Mount Res, 10K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details