TE Connectivity Chip Resistor - Surface Mount 3550100RJT

Description
100 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
100 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143824CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143824CT-ND
Chip Resistor - Surface Mount A143824CT-ND
100 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

100 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143824TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143824TR-ND
Chip Resistor - Surface Mount A143824TR-ND
100 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

100 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143824DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143824DKR-ND
Chip Resistor - Surface Mount A143824DKR-ND
100 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

100 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 100R, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC6723 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC6723
Res, 100R, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC6723
RES, 100R, 5%, 5W, 4320, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 100R, 5%, 5W, 4320, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4018 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4018
Res, 100R, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4018
RES, 100R, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

RES, 100R, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 100R, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC6722 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC6722
Res, 100R, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC6722
RES, 100R, 5%, 5W, 4320, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case Style:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 100R, 5%, 5W, 4320, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case Style:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143824CT-ND 97AC6723 34AH4018
Product Name Chip Resistor - Surface Mount Res, 100R, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity Res, 100R, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573247 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 47 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2803FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details