TE Connectivity Chip Resistor - Surface Mount 3550100KJT

Description
100 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
100 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143860TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143860TR-ND
Chip Resistor - Surface Mount A143860TR-ND
100 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

100 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143860CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143860CT-ND
Chip Resistor - Surface Mount A143860CT-ND
100 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

100 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143860DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143860DKR-ND
Chip Resistor - Surface Mount A143860DKR-ND
100 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

100 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 100K, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4016 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4016
Res, 100K, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4016
RES, 100K, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

RES, 100K, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 100K, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC0683 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC0683
Res, 100K, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC0683
RES, 100K, 5%, 5W, 4320, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 100K, 5%, 5W, 4320, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143860TR-ND 34AH4016 97AC0683
Product Name Chip Resistor - Surface Mount Res, 100K, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity Res, 100K, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176766-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573341 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 5.1 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers