TE Connectivity Chip Resistor - Surface Mount 3550100KFT

Description
100 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
100 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143751CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143751CT-ND
Chip Resistor - Surface Mount A143751CT-ND
100 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

100 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143751TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143751TR-ND
Chip Resistor - Surface Mount A143751TR-ND
100 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

100 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143751DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143751DKR-ND
Chip Resistor - Surface Mount A143751DKR-ND
100 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

100 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 3550100KFT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
3550100KFT
Chip Resistor - Surface Mount 3550100KFT
RES 3550 100K 1%

RES 3550 100K 1%

Supplier's Site Datasheet
Res, 100K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC0089 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC0089
Res, 100K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC0089
RES, 100K, 1%, 5W, 4320, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 100K, 1%, 5W, 4320, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC5164 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC5164
Res, 100K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC5164
RES, 100K, 1%, 5W, 4320, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 100K, 1%, 5W, 4320, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number A143751CT-ND 3550100KFT 97AC0089
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 100K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2573267 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 150 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers