TE Connectivity PCB Headers & Receptacles 354949-E

Description
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Co-Planar, Orthogonal Connector Contact Load Condition : Fully Loaded Number of Columns : 6 Number of Loaded Positions : 12 Number of Positions : 12 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.6 Contact Layout : Matrix Contact Mating Area Length : 4 MM  [.157 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 4 - 6 MICM  [157.48 - 236.22 MICIN ] Dimensions Connector Height : 4.2 MM  [.165 INCH ] Connector Length : 12.7 MM  [.5 INCH ] Row-to-Row Spacing : 1.27 MM  [.05 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 25 Dielectric Withstanding Voltage (Max) (VRMS) : 500 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards Compatible With Agency/Standards Products : UL, IEC Compatible With Approved Standards Products : UL E84703 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Friction Lock Mounting Alignment Feature Length : .75 MM  [.029 INCH ] PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board, Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Co-Planar, Orthogonal Connector Contact Load Condition : Fully Loaded Number of Columns : 6 Number of Loaded Positions : 12 Number of Positions : 12 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.6 Contact Layout : Matrix Contact Mating Area Length : 4 MM  [.157 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 4 - 6 MICM  [157.48 - 236.22 MICIN ] Dimensions Connector Height : 4.2 MM  [.165 INCH ] Connector Length : 12.7 MM  [.5 INCH ] Row-to-Row Spacing : 1.27 MM  [.05 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 25 Dielectric Withstanding Voltage (Max) (VRMS) : 500 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards Compatible With Agency/Standards Products : UL, IEC Compatible With Approved Standards Products : UL E84703 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Friction Lock Mounting Alignment Feature Length : .75 MM  [.029 INCH ] PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board, Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 354949-E - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
354949-E
PCB Headers & Receptacles 354949-E
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Co-Planar, Orthogonal Connector Contact Load Condition : Fully Loaded Number of Columns : 6 Number of Loaded Positions : 12 Number of Positions : 12 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.6 Contact Layout : Matrix Contact Mating Area Length : 4 MM  [.157 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 4 - 6 MICM  [157.48 - 236.22 MICIN ] Dimensions Connector Height : 4.2 MM  [.165 INCH ] Connector Length : 12.7 MM  [.5 INCH ] Row-to-Row Spacing : 1.27 MM  [.05 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 25 Dielectric Withstanding Voltage (Max) (VRMS) : 500 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards Compatible With Agency/Standards Products : UL, IEC Compatible With Approved Standards Products : UL E84703 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Friction Lock Mounting Alignment Feature Length : .75 MM  [.029 INCH ] PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board, Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Board-to-Board Configuration : Co-Planar, Orthogonal
  • Connector Contact Load Condition : Fully Loaded
  • Number of Columns : 6
  • Number of Loaded Positions : 12
  • Number of Positions : 12
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.6
  • Contact Layout : Matrix
  • Contact Mating Area Length : 4 MM  [.157 INCH ]
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Pin
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness : 4 - 6 MICM  [157.48 - 236.22 MICIN ]

Dimensions


  • Connector Height : 4.2 MM  [.165 INCH ]
  • Connector Length : 12.7 MM  [.5 INCH ]
  • Row-to-Row Spacing : 1.27 MM  [.05 INCH ]

Electrical Characteristics


  • Contact Resistance (MOHM) : 25
  • Dielectric Withstanding Voltage (Max) (VRMS) : 500

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • Compatible With Agency/Standards Products : UL, IEC
  • Compatible With Approved Standards Products : UL E84703
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Friction Lock
  • Mounting Alignment Feature Length : .75 MM  [.029 INCH ]
  • PCB Mount Alignment : With
  • PCB Mount Alignment Type : Locating Posts
  • PCB Mount Retention : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board, Board-to-Board
  • Header Type : Fully Shrouded
  • PCB Connector Type : PCB Mount Header

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 354949-E
Product Name PCB Headers & Receptacles
Mounting SMT; Board Mount
Current Rating 1.6 amps
Dielectric Withstanding Voltage 0.5000 kilovolts
Contact Resistance 25000000000 milliohms
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102973-8 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - 103310-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102185-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102159-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details