TE Connectivity Ring Connectors 35492

Description
Ring Terminal Connector 1/4 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 1/4 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A32018-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A32018-ND
Ring Connectors A32018-ND
Ring Terminal Connector 1/4 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 1/4 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, M6, Crimp, Black; Stud Size - Metric Amp - Te Connectivity - 31K8503 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M6, Crimp, Black; Stud Size - Metric Amp - Te Connectivity
31K8503
Terminal, Ring Tongue, M6, Crimp, Black; Stud Size - Metric Amp - Te Connectivity 31K8503
TERMINAL, RING TONGUE, M6, CRIMP, BLACK; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Black; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, RING TONGUE, M6, CRIMP, BLACK; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Black; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site
Ring Connectors - 35492 - ODG (Origin Data Global)
Shenzhen, China
Ring Connectors
35492
Ring Connectors 35492
CONN RING CIRC 10-12AWG #1/4

CONN RING CIRC 10-12AWG #1/4

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A32018-ND 31K8503 35492
Product Name Ring Connectors Terminal, Ring Tongue, M6, Crimp, Black; Stud Size - Metric Amp - Te Connectivity Ring Connectors
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
High Flow Power Backplane 2x2 Male Right Angle Press Fit Connector - 80319R-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
E-Z-Flex Banana Socket to 0.030″ Pin Plug, Adapter - 9338 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details