TE Connectivity Ring Connectors 35476

Description
Ring Terminal Connector 6 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 6 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A0926-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A0926-ND
Ring Connectors A0926-ND
Ring Terminal Connector 6 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 6 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Terminal, Ring Tongue, #6, 10Awg; Stud Size - Metric Amp - Te Connectivity - 57AC7892 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #6, 10Awg; Stud Size - Metric Amp - Te Connectivity
57AC7892
Terminal, Ring Tongue, #6, 10Awg; Stud Size - Metric Amp - Te Connectivity 57AC7892
TERMINAL, RING TONGUE, #6, 10AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:10AWG; Conductor Area CSA:6.64mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, #6, 10AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:10AWG; Conductor Area CSA:6.64mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, #6, 10Awg; Stud Size - Metric Amp - Te Connectivity - 26AC7159 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #6, 10Awg; Stud Size - Metric Amp - Te Connectivity
26AC7159
Terminal, Ring Tongue, #6, 10Awg; Stud Size - Metric Amp - Te Connectivity 26AC7159
TERMINAL, RING TONGUE, #6, 10AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:10AWG; Conductor Area CSA:6.64mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, #6, 10AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:10AWG; Conductor Area CSA:6.64mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A0926-ND 35476 57AC7892
Product Name Ring Connectors Terminal, Ring Tongue, #6, 10Awg; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data