Body Features Primary Product Color : Black
Configuration Features Board-to-Board Configuration : Orthogonal, Mezzanine (Stacking) Connector Contact Load Condition : Fully Loaded Number of Columns : 25 Number of Loaded Positions : 50 Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Vertical Stackable : Yes Stacking Configuration : Stack Through
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Shape & Form : Dual Beam Contact Type : Receptacle PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 4 - 6 MICM [157.48 - 236.22 MICIN ]
Dimensions Connector Height : 5.75 MM [.226 INCH ] Connector Length : 27.4 MM [1.079 INCH ] Connector Width : 5.5 MM [.217 INCH ] Row-to-Row Spacing : 1.5 MM [.059 INCH ] Stack Height : 6 MM [.236 INCH ]
Electrical Characteristics Dielectric Withstanding Voltage (Max) (VRMS) : 500 Impedance (OHM) : 100 Insulation Resistance (Min) (MEGOHM) : 10000
Housing Features Centerline (Pitch) : 1 MM [.039 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Mating Entry Location : Top
Industry Standards Compatible With Agency/Standards Products : DIN, UL Compatible With Approved Standards Products : UL Industry Standard : IEC UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Blindmate Mounting Alignment Feature Length : .7 MM [.028 INCH ] PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : Without
Operation/Applicatio
n Assembly Process Feature : Pick and Place Cover Circuit Application : Power, Signal & High Speed Data Shielded : No
Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 400 Packaging Reel Diameter : 330 MM [12.99 INCH ]
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Receptacle Sealable : No
Signal Characteristics Data Rate (GBS) : 25
Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 1.25 MM [.049 INCH ]
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features
- Primary Product Color : Black
Configuration Features
- Board-to-Board Configuration : Orthogonal, Mezzanine (Stacking)
- Connector Contact Load Condition : Fully Loaded
- Number of Columns : 25
- Number of Loaded Positions : 50
- Number of Positions : 50
- Number of Rows : 2
- PCB Mount Orientation : Vertical
- Stackable : Yes
- Stacking Configuration : Stack Through
Contact Features
- Contact Base Material : Copper Alloy
- Contact Current Rating (Max) (AMP) : 1
- Contact Layout : Matrix
- Contact Mating Area Plating Material : Gold (Au)
- Contact Shape & Form : Dual Beam
- Contact Type : Receptacle
- PCB Contact Termination Area Plating Material : Tin
- PCB Contact Termination Area Plating Material Thickness : 4 - 6 MICM [157.48 - 236.22 MICIN ]
Dimensions
- Connector Height : 5.75 MM [.226 INCH ]
- Connector Length : 27.4 MM [1.079 INCH ]
- Connector Width : 5.5 MM [.217 INCH ]
- Row-to-Row Spacing : 1.5 MM [.059 INCH ]
- Stack Height : 6 MM [.236 INCH ]
Electrical Characteristics
- Dielectric Withstanding Voltage (Max) (VRMS) : 500
- Impedance (OHM) : 100
- Insulation Resistance (Min) (MEGOHM) : 10000
Housing Features
- Centerline (Pitch) : 1 MM [.039 INCH ]
- Housing Material : Liquid Crystal Polymer (LCP)
- Mating Entry Location : Top
Industry Standards
- Compatible With Agency/Standards Products : DIN, UL
- Compatible With Approved Standards Products : UL
- Industry Standard : IEC
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : With
- Mating Alignment Type : Blindmate
- Mounting Alignment Feature Length : .7 MM [.028 INCH ]
- PCB Mount Alignment : With
- PCB Mount Alignment Type : Locating Posts
- PCB Mount Retention : Without
Operation/Application
- Assembly Process Feature : Pick and Place Cover
- Circuit Application : Power, Signal & High Speed Data
- Shielded : No
Packaging Features
- Packaging Method : Tape & Reel
- Packaging Quantity : 400
- Packaging Reel Diameter : 330 MM [12.99 INCH ]
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Product Type : Connector Assembly
- Connector System : Board-to-Board
- Header Type : Fully Shrouded
- PCB Connector Type : PCB Mount Receptacle
- Sealable : No
Signal Characteristics
Termination Features
- Termination Method to PCB : Through Hole - Solder
- Termination Post & Tail Length : 1.25 MM [.049 INCH ]
Usage Conditions
- Operating Temperature (Max) : 125 DEGC [257 DEGF ]
- Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]