TE Connectivity Chip Resistor - Surface Mount 35409R1FT

Description
9.1 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
9.1 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143400CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143400CT-ND
Chip Resistor - Surface Mount A143400CT-ND
9.1 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

9.1 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143400TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143400TR-ND
Chip Resistor - Surface Mount A143400TR-ND
9.1 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

9.1 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 9R1, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC5144 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9R1, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC5144
Res, 9R1, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC5144
RES, 9R1, 1%, 4W, 2817, THICK FILM; Resistance:9.1ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 9R1, 1%, 4W, 2817, THICK FILM; Resistance:9.1ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9R1, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC2751 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9R1, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC2751
Res, 9R1, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC2751
RES, 9R1, 1%, 4W, 2817, THICK FILM; Resistance:9.1ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 9R1, 1%, 4W, 2817, THICK FILM; Resistance:9.1ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143400CT-ND 97AC5144
Product Name Chip Resistor - Surface Mount Res, 9R1, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2573264 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1200 ohms
View Details