TE Connectivity PCB Headers & Receptacles 354094-E

Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Board-to-Board Configuration : Co-Planar, Orthogonal Connector Contact Load Condition : Fully Loaded Number of Columns : 8 Number of Loaded Positions : 16 Number of Positions : 16 Number of Rows : 2 PCB Mount Orientation : Right Angle Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.7 Contact Layout : Matrix Contact Mating Area Length : 4 MM  [.157 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Shape & Form : Rectangular Contact Type : Tab PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 4 - 6 MICM  [157.48 - 236.22 MICIN ] Dimensions Connector Height : 4.25 MM  [.167 INCH ] Connector Length : 15.24 MM  [.6 INCH ] Connector Width : 10 MM  [.394 INCH ] Profile Height from PCB : 4.25 MM  [.167 INCH ] Row-to-Row Spacing : 1.27 MM  [.05 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Mating Entry Location : Side Industry Standards Compatible With Agency/Standards Products : UL, DIN Compatible With Approved Standards Products : UL Industry Standard : IEC UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mounting Alignment Feature Length : .75 MM  [.029 INCH ] PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : With PCB Mount Retention Type : Location Peg Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 560 Packaging Reel Diameter : 330 MM  [12.99 INCH ] Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Board-to-Board Configuration : Co-Planar, Orthogonal Connector Contact Load Condition : Fully Loaded Number of Columns : 8 Number of Loaded Positions : 16 Number of Positions : 16 Number of Rows : 2 PCB Mount Orientation : Right Angle Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.7 Contact Layout : Matrix Contact Mating Area Length : 4 MM  [.157 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Shape & Form : Rectangular Contact Type : Tab PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 4 - 6 MICM  [157.48 - 236.22 MICIN ] Dimensions Connector Height : 4.25 MM  [.167 INCH ] Connector Length : 15.24 MM  [.6 INCH ] Connector Width : 10 MM  [.394 INCH ] Profile Height from PCB : 4.25 MM  [.167 INCH ] Row-to-Row Spacing : 1.27 MM  [.05 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Mating Entry Location : Side Industry Standards Compatible With Agency/Standards Products : UL, DIN Compatible With Approved Standards Products : UL Industry Standard : IEC UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mounting Alignment Feature Length : .75 MM  [.029 INCH ] PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : With PCB Mount Retention Type : Location Peg Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 560 Packaging Reel Diameter : 330 MM  [12.99 INCH ] Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 354094-E - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
354094-E
PCB Headers & Receptacles 354094-E
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Board-to-Board Configuration : Co-Planar, Orthogonal Connector Contact Load Condition : Fully Loaded Number of Columns : 8 Number of Loaded Positions : 16 Number of Positions : 16 Number of Rows : 2 PCB Mount Orientation : Right Angle Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.7 Contact Layout : Matrix Contact Mating Area Length : 4 MM  [.157 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Shape & Form : Rectangular Contact Type : Tab PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 4 - 6 MICM  [157.48 - 236.22 MICIN ] Dimensions Connector Height : 4.25 MM  [.167 INCH ] Connector Length : 15.24 MM  [.6 INCH ] Connector Width : 10 MM  [.394 INCH ] Profile Height from PCB : 4.25 MM  [.167 INCH ] Row-to-Row Spacing : 1.27 MM  [.05 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Mating Entry Location : Side Industry Standards Compatible With Agency/Standards Products : UL, DIN Compatible With Approved Standards Products : UL Industry Standard : IEC UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mounting Alignment Feature Length : .75 MM  [.029 INCH ] PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : With PCB Mount Retention Type : Location Peg Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 560 Packaging Reel Diameter : 330 MM  [12.99 INCH ] Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Connector Profile : Standard
  • Primary Product Color : Black

Configuration Features


  • Board-to-Board Configuration : Co-Planar, Orthogonal
  • Connector Contact Load Condition : Fully Loaded
  • Number of Columns : 8
  • Number of Loaded Positions : 16
  • Number of Positions : 16
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle
  • Stackable : No

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.7
  • Contact Layout : Matrix
  • Contact Mating Area Length : 4 MM  [.157 INCH ]
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Shape & Form : Rectangular
  • Contact Type : Tab
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness : 4 - 6 MICM  [157.48 - 236.22 MICIN ]

Dimensions


  • Connector Height : 4.25 MM  [.167 INCH ]
  • Connector Length : 15.24 MM  [.6 INCH ]
  • Connector Width : 10 MM  [.394 INCH ]
  • Profile Height from PCB : 4.25 MM  [.167 INCH ]
  • Row-to-Row Spacing : 1.27 MM  [.05 INCH ]

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)
  • Mating Entry Location : Side

Industry Standards


  • Compatible With Agency/Standards Products : UL, DIN
  • Compatible With Approved Standards Products : UL
  • Industry Standard : IEC
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mounting Alignment Feature Length : .75 MM  [.029 INCH ]
  • PCB Mount Alignment : With
  • PCB Mount Alignment Type : Locating Posts
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Location Peg

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 560
  • Packaging Reel Diameter : 330 MM  [12.99 INCH ]

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Board-to-Board
  • Header Type : Fully Shrouded
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 354094-E
Product Name PCB Headers & Receptacles
Mounting SMT; Board Mount
Current Rating 1.7 amps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connector Headers & Receptacles - 102974-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - 102161-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102185-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details