TE Connectivity Chip Resistor - Surface Mount 3540910RFT

Description
910 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
910 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143448DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143448DKR-ND
Chip Resistor - Surface Mount A143448DKR-ND
910 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

910 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143448TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143448TR-ND
Chip Resistor - Surface Mount A143448TR-ND
910 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

910 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143448CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143448CT-ND
Chip Resistor - Surface Mount A143448CT-ND
910 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

910 Ohms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 910R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC1740 - Newark, An Avnet Company
Chicago, IL, United States
Res, 910R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC1740
Res, 910R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC1740
RES, 910R, 1%, 4W, 2817, THICK FILM; Resistance:910ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 910R, 1%, 4W, 2817, THICK FILM; Resistance:910ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 910R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC4265 - Newark, An Avnet Company
Chicago, IL, United States
Res, 910R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC4265
Res, 910R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC4265
RES, 910R, 1%, 4W, 2817, THICK FILM; Resistance:910ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 910R, 1%, 4W, 2817, THICK FILM; Resistance:910ohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143448DKR-ND 97AC1740
Product Name Chip Resistor - Surface Mount Res, 910R, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176762-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15 ohms
View Details
2 suppliers
Through Hole Resistors - 1468282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD224JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details