TE Connectivity Chip Resistor - Surface Mount 3540910KFT

Description
910 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
910 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143520TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143520TR-ND
Chip Resistor - Surface Mount A143520TR-ND
910 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

910 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143520CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143520CT-ND
Chip Resistor - Surface Mount A143520CT-ND
910 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

910 kOhms ±1% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 910K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC3569 - Newark, An Avnet Company
Chicago, IL, United States
Res, 910K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC3569
Res, 910K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC3569
RES, 910K, 1%, 4W, 2817, THICK FILM; Resistance:910kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 910K, 1%, 4W, 2817, THICK FILM; Resistance:910kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 910K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC0929 - Newark, An Avnet Company
Chicago, IL, United States
Res, 910K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC0929
Res, 910K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC0929
RES, 910K, 1%, 4W, 2817, THICK FILM; Resistance:910kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 910K, 1%, 4W, 2817, THICK FILM; Resistance:910kohm; Resistance Tolerance:± 1%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143520TR-ND 97AC3569
Product Name Chip Resistor - Surface Mount Res, 910K, 1%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176090-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133000 ohms
View Details
3 suppliers
Through Hole Resistors - 1468291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1182FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details