TE Connectivity Chip Resistor - Surface Mount 35408R2JT

Description
8.2 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
8.2 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143557CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143557CT-ND
Chip Resistor - Surface Mount A143557CT-ND
8.2 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

8.2 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143557DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143557DKR-ND
Chip Resistor - Surface Mount A143557DKR-ND
8.2 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

8.2 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143557TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143557TR-ND
Chip Resistor - Surface Mount A143557TR-ND
8.2 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

8.2 Ohms ±5% 4W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 8R2, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity - 97AC1993 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R2, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity
97AC1993
Res, 8R2, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity 97AC1993
RES, 8R2, 5%, 4W, 2817, THICK FILM; Resistance:8.2ohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

RES, 8R2, 5%, 4W, 2817, THICK FILM; Resistance:8.2ohm; Resistance Tolerance:± 5%; Power Rating:4W; Resistor Case / Package:2817 [7143 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3540 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8R2, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3960 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R2, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3960
Res, 8R2, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3960
RES, 8R2, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

RES, 8R2, 5%, 4W, 2817, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143557CT-ND 97AC1993 34AH3960
Product Name Chip Resistor - Surface Mount Res, 8R2, 5%, 4W, 2817, Thick Film; Resistance Cgs Te Connectivity Res, 8R2, 5%, 4W, 2817, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 2817 [7143 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R331JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details